GIGABYTE logo

GIGABYTE GM-M6800 V2 mouse Gaming USB Type-A Optical 1600 DPI

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45607
Info modified on:
14 Jun 2024, 10:20:59
Short summary description GIGABYTE GM-M6800 V2 mouse Gaming USB Type-A Optical 1600 DPI:

GIGABYTE GM-M6800 V2, Optical, USB Type-A, 1600 DPI, Black

Long summary description GIGABYTE GM-M6800 V2 mouse Gaming USB Type-A Optical 1600 DPI:

GIGABYTE GM-M6800 V2. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.