GIGABYTE logo

GIGABYTE GK-THUNDER K7 keyboard Gaming USB Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65748
Info modified on:
30 Sept 2021, 14:06:02
Short summary description GIGABYTE GK-THUNDER K7 keyboard Gaming USB Black:

GIGABYTE GK-THUNDER K7, Full-size (100%), Wired, USB, Mechanical, LED, Black

Long summary description GIGABYTE GK-THUNDER K7 keyboard Gaming USB Black:

GIGABYTE GK-THUNDER K7. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical. Backlight type: LED, Wrist rest. Cable length: 2 m. Recommended usage: Gaming. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.