GIGABYTE logo

GIGABYTE GB-BXCE-2955 PC/workstation barebone USFF Black 2955U BGA 1168 1,4 GHz

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87426
Info modified on:
30 Nov 2020, 22:03:27
Short summary description GIGABYTE GB-BXCE-2955 PC/workstation barebone USFF Black 2955U BGA 1168 1,4 GHz:

GIGABYTE GB-BXCE-2955, USFF, Mini PC barebone, BGA 1168, Ethernet LAN

Long summary description GIGABYTE GB-BXCE-2955 PC/workstation barebone USFF Black 2955U BGA 1168 1,4 GHz:

GIGABYTE GB-BXCE-2955. Chassis type: USFF, Product type: Mini PC barebone. Processor socket: BGA 1168. Number of memory slots: 2, Maximum internal memory: 16 GB. Ethernet LAN (RJ-45) ports: 1

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.