GIGABYTE logo

GIGABYTE BRIX Net-top Black A8 Socket FP2 (µBGA-827)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69707
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE BRIX Net-top Black A8 Socket FP2 (µBGA-827):

GIGABYTE BRIX, Net-top, Mini PC barebone, Socket FP2 (µBGA-827), DDR3-SDRAM, Ethernet LAN

Long summary description GIGABYTE BRIX Net-top Black A8 Socket FP2 (µBGA-827):

GIGABYTE BRIX. Chassis type: Net-top, Product type: Mini PC barebone. Processor socket: Socket FP2 (µBGA-827). Supported memory types: DDR3-SDRAM, Number of memory slots: 2, Maximum internal memory: 16 GB. Ethernet LAN (RJ-45) ports: 1. Bluetooth version: 4.0

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.