GIGABYTE logo

GIGABYTE GB-BKi5A-7200 (rev. 1.0) 0.46L sized PC Black i5-7200U BGA 1356 2,5 GHz

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105267
Info modified on:
14 Mar 2024, 18:14:34
Short summary description GIGABYTE GB-BKi5A-7200 (rev. 1.0) 0.46L sized PC Black i5-7200U BGA 1356 2,5 GHz:

GIGABYTE GB-BKi5A-7200 (rev. 1.0), 0.46L sized PC, Mini PC barebone, BGA 1356, DDR4-SDRAM, Serial ATA III, Ethernet LAN

Long summary description GIGABYTE GB-BKi5A-7200 (rev. 1.0) 0.46L sized PC Black i5-7200U BGA 1356 2,5 GHz:

GIGABYTE GB-BKi5A-7200 (rev. 1.0). Chassis type: 0.46L sized PC, Product type: Mini PC barebone. Processor socket: BGA 1356. Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 32 GB. Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA III. Ethernet LAN (RJ-45) ports: 1. Bluetooth version: 4.2

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.