GIGABYTE logo

GIGABYTE H310M S2 (rev. 1.0) Intel H310 Express LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15190
Info modified on:
30 Oct 2024, 13:11:02
Short summary description GIGABYTE H310M S2 (rev. 1.0) Intel H310 Express LGA 1151 (Socket H4) micro ATX:

GIGABYTE H310M S2 (rev. 1.0), LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i7..., LGA 1151 (Socket H4), 32 GB, DDR4-SDRAM, 32 GB

Long summary description GIGABYTE H310M S2 (rev. 1.0) Intel H310 Express LGA 1151 (Socket H4) micro ATX:

GIGABYTE H310M S2 (rev. 1.0). Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i7..., Supported processor sockets: LGA 1151 (Socket H4). Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: PCI Express 3.0, SATA III, Supported storage drive types: HDD & SSD. Maximum graphics card memory: 1000 MB, Maximum resolution: 1920 x 1200 pixels. USB connector type: USB Type-A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.