GIGABYTE GA-F2A68HM-DS2H, AMD, Socket FM2+, AMD A, DDR3-SDRAM, DIMM, Dual-channel
GIGABYTE GA-F2A68HM-DS2H. Processor manufacturer: AMD, Processor socket: Socket FM2+, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 10, JBOD. Parallel processing technology support: 2-Way SLI, Maximum graphics card memory: 2048 MB, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Fast Ethernet, Gigabit Ethernet