GIGABYTE logo

GIGABYTE GA-Z97X-Gaming 7 Intel® Z97 LGA 1150 (Socket H3) ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45904
Info modified on:
30 Oct 2024, 13:06:39
Short summary description GIGABYTE GA-Z97X-Gaming 7 Intel® Z97 LGA 1150 (Socket H3) ATX:

GIGABYTE GA-Z97X-Gaming 7, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, DIMM

Long summary description GIGABYTE GA-Z97X-Gaming 7 Intel® Z97 LGA 1150 (Socket H3) ATX:

GIGABYTE GA-Z97X-Gaming 7. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, 3-Way CrossFireX, Maximum graphics card memory: 1000 MB, Maximum resolution: 4096 x 2160 pixels. HDMI version: 1.4a

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.