GIGABYTE GA-Z97N-Gaming 5 (rev. 1.0), Intel, Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 16 GB, DIMM, Dual-channel
GIGABYTE GA-Z97N-Gaming 5 (rev. 1.0). Processor manufacturer: Intel, Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, RAID levels: 0, 1, 5, 10. HDMI version: 1.4a. Ethernet interface type: Gigabit Ethernet, LAN controller: Atheros Killer E2201, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)