GIGABYTE logo

GIGABYTE GA-Z77P-D3 motherboard Intel Z77 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211204
Info modified on:
30 Oct 2024, 13:05:25
Short summary description GIGABYTE GA-Z77P-D3 motherboard Intel Z77 LGA 1155 (Socket H2) ATX:

GIGABYTE GA-Z77P-D3, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 5 GT/s, DDR3-SDRAM, 32 GB

Long summary description GIGABYTE GA-Z77P-D3 motherboard Intel Z77 LGA 1155 (Socket H2) ATX:

GIGABYTE GA-Z77P-D3. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, Maximum graphics card memory: 1696 MB, Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, Networking features: 10/100/1000 Mbit/sec

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.