GIGABYTE logo

GIGABYTE GA-Z170X-Gaming 7 (rev. 1.0) Intel® Z170 LGA 1151 (Socket H4) ATX

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89904
Info modified on:
30 Oct 2024, 13:12:26
Short summary description GIGABYTE GA-Z170X-Gaming 7 (rev. 1.0) Intel® Z170 LGA 1151 (Socket H4) ATX:

GIGABYTE GA-Z170X-Gaming 7 (rev. 1.0), Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, i3-6xxx, i5-6xxx, i7-6xxx, DDR4-SDRAM, 64 GB

Long summary description GIGABYTE GA-Z170X-Gaming 7 (rev. 1.0) Intel® Z170 LGA 1151 (Socket H4) ATX:

GIGABYTE GA-Z170X-Gaming 7 (rev. 1.0). Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, 3-Way CrossFireX, Quad-GPU CrossFireX, Quad-GPU SLI, Maximum graphics card memory: 1024 MB, Graphics card: HD Graphics. USB connector type: USB Type-A, USB Type-C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.