GIGABYTE logo

GIGABYTE GA-X58A-UD3R (rev. 2.0) Intel® X58 Socket B (LGA 1366) ATX

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97983
Info modified on:
30 Oct 2024, 13:10:08
Short summary description GIGABYTE GA-X58A-UD3R (rev. 2.0) Intel® X58 Socket B (LGA 1366) ATX:

GIGABYTE GA-X58A-UD3R (rev. 2.0), Intel, Socket B (LGA 1366), Intel® Core™ i7, DDR3-SDRAM, 24 GB, Triple-channel

Long summary description GIGABYTE GA-X58A-UD3R (rev. 2.0) Intel® X58 Socket B (LGA 1366) ATX:

GIGABYTE GA-X58A-UD3R (rev. 2.0). Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366), Compatible processor series: Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 24 GB, Memory channels: Triple-channel. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 3-Way SLI. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.