GIGABYTE logo

GIGABYTE GA-P61A-D3 motherboard Intel® H61 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200756
Info modified on:
30 Oct 2024, 13:05:30
Short summary description GIGABYTE GA-P61A-D3 motherboard Intel® H61 LGA 1155 (Socket H2) ATX:

GIGABYTE GA-P61A-D3, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 16 GB, DIMM

Long summary description GIGABYTE GA-P61A-D3 motherboard Intel® H61 LGA 1155 (Socket H2) ATX:

GIGABYTE GA-P61A-D3. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Atheros AR8151, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.