GIGABYTE logo

GIGABYTE GA-MA770-DS3 AM2 AMD770 ATX Socket AM2

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39434
Info modified on:
21 Oct 2022, 10:14:32
Short summary description GIGABYTE GA-MA770-DS3 AM2 AMD770 ATX Socket AM2:

GIGABYTE GA-MA770-DS3 AM2 AMD770 ATX, AMD, Socket AM2, 16 GB, Realtek RTL8111B, Gigabit Ethernet, ATX

Long summary description GIGABYTE GA-MA770-DS3 AM2 AMD770 ATX Socket AM2:

GIGABYTE GA-MA770-DS3 AM2 AMD770 ATX. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 16 GB. LAN controller: Realtek RTL8111B, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Motherboard chipset: AMD 770, Audio output channels: 7.1 channels. Controller interface type: PCI-E 2.0, Dimensions (WxDxH): 305 x 210

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.