GIGABYTE GA-M68M-S2P, AMD, 8 GB, 1.8 V, 0, 1, Realtek RTL8211CL, Gigabit Ethernet
GIGABYTE GA-M68M-S2P. Processor manufacturer: AMD. Maximum internal memory: 8 GB, Memory voltage: 1.8 V. RAID levels: 0, 1. LAN controller: Realtek RTL8211CL, Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC883