GIGABYTE logo

GIGABYTE H81 CHIPSET MICRO ATX Intel® H81 LGA 1150 (Socket H3)

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81685
Info modified on:
30 Oct 2024, 13:09:53
Short summary description GIGABYTE H81 CHIPSET MICRO ATX Intel® H81 LGA 1150 (Socket H3):

GIGABYTE H81 CHIPSET MICRO ATX, Intel, LGA 1150 (Socket H3), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, DDR3-SDRAM, 16 GB, DIMM

Long summary description GIGABYTE H81 CHIPSET MICRO ATX Intel® H81 LGA 1150 (Socket H3):

GIGABYTE H81 CHIPSET MICRO ATX. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel. BIOS type: UEFI AMI, BIOS memory size: 32 Mbit

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.