GIGABYTE logo

GIGABYTE GA-H55M-S2V motherboard Intel® H55 LGA 1156 (Socket H) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157088
Info modified on:
30 Oct 2024, 13:06:07
Short summary description GIGABYTE GA-H55M-S2V motherboard Intel® H55 LGA 1156 (Socket H) micro ATX:

GIGABYTE GA-H55M-S2V, Intel, LGA 1156 (Socket H), Intel® Pentium®, 800,1066,1333,1600 MHz, 16 GB, 1.5 V

Long summary description GIGABYTE GA-H55M-S2V motherboard Intel® H55 LGA 1156 (Socket H) micro ATX:

GIGABYTE GA-H55M-S2V. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H), Compatible processor series: Intel® Pentium®. Maximum internal memory: 16 GB, Memory voltage: 1.5 V, ECC сompatibility: Non-ECC. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: 10/100/1000 Mbit. Motherboard form factor: micro ATX, Motherboard chipset: Intel® H55, Audio output channels: 7.1 channels. BIOS type: AWARD, BIOS memory size: 16 Mbit, ACPI version: 1.0b

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.