GIGABYTE logo

GIGABYTE GA-H310TN-R2 motherboard Intel H310 Express LGA 1151 (Socket H4) Thin Mini ITX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15955
Info modified on:
30 Oct 2024, 13:08:56
Short summary description GIGABYTE GA-H310TN-R2 motherboard Intel H310 Express LGA 1151 (Socket H4) Thin Mini ITX:

GIGABYTE GA-H310TN-R2, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®, DDR4-SDRAM, 32 GB, SO-DIMM

Long summary description GIGABYTE GA-H310TN-R2 motherboard Intel H310 Express LGA 1151 (Socket H4) Thin Mini ITX:

GIGABYTE GA-H310TN-R2. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: SO-DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD. Maximum graphics card memory: 1024 MB, Maximum resolution: 4096 x 2304 pixels. Ethernet interface type: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.