GIGABYTE logo

GIGABYTE GA-H110MSTX-HD3 motherboard Intel® H110 LGA 1151 (Socket H4) Mini-STX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46663
Info modified on:
14 Mar 2024, 19:49:07
Short summary description GIGABYTE GA-H110MSTX-HD3 motherboard Intel® H110 LGA 1151 (Socket H4) Mini-STX:

GIGABYTE GA-H110MSTX-HD3, Intel, LGA 1151 (Socket H4), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, i3-6xxx, i3-7xxx, i5-6xxx, i5-7xxx, i7-6xxx, i7-7xxx, DDR4-SDRAM, SO-DIMM

Long summary description GIGABYTE GA-H110MSTX-HD3 motherboard Intel® H110 LGA 1151 (Socket H4) Mini-STX:

GIGABYTE GA-H110MSTX-HD3. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Memory slots type: SO-DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: M.2, SATA II, SATA III. Ethernet interface type: Gigabit Ethernet. Motherboard form factor: Mini-STX, Motherboard chipset family: Intel, Motherboard chipset: Intel® H110

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.