GIGABYTE logo

GIGABYTE G41MT-USB3 Intel® G41 LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42100
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE G41MT-USB3 Intel® G41 LGA 775 (Socket T) ATX:

GIGABYTE G41MT-USB3, Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Pentium®, 800,1066,1333 MHz, 8 GB, Dual-channel

Long summary description GIGABYTE G41MT-USB3 Intel® G41 LGA 775 (Socket T) ATX:

GIGABYTE G41MT-USB3. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Maximum internal memory: 8 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. Ethernet interface type: Gigabit Ethernet, LAN controller: RealTek RTL8111E. Component for: PC, Motherboard form factor: ATX, Motherboard chipset: Intel® G41. BIOS type: AWARD, BIOS memory size: 64 Mbit, ACPI version: 1.0b

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.