GIGABYTE logo

GIGABYTE GA-F2A88XM-HD3P (rev. 1.0) A88X Socket FM2+ micro ATX

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118690
Info modified on:
21 Apr 2021, 10:45:53
Short summary description GIGABYTE GA-F2A88XM-HD3P (rev. 1.0) A88X Socket FM2+ micro ATX:

GIGABYTE GA-F2A88XM-HD3P (rev. 1.0), AMD, Socket FM2+, AMD A, DDR3-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE GA-F2A88XM-HD3P (rev. 1.0) A88X Socket FM2+ micro ATX:

GIGABYTE GA-F2A88XM-HD3P (rev. 1.0). Processor manufacturer: AMD, Processor socket: Socket FM2+, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, RAID levels: 0, 1, 5, 10, JBOD. Maximum graphics card memory: 2000 MB, Graphics card family: AMD. HDMI version: 1.4a, USB connector type: USB Type-A

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.