GIGABYTE logo

GIGABYTE GA-F2A85XN-WIFI motherboard AMD A85X Socket FM2 mini ITX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76029
Info modified on:
01 Nov 2022, 09:09:22
Short summary description GIGABYTE GA-F2A85XN-WIFI motherboard AMD A85X Socket FM2 mini ITX:

GIGABYTE GA-F2A85XN-WIFI, AMD, Socket FM2, AMD A, DDR3-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE GA-F2A85XN-WIFI motherboard AMD A85X Socket FM2 mini ITX:

GIGABYTE GA-F2A85XN-WIFI. Processor manufacturer: AMD, Processor socket: Socket FM2, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10, JBOD. Maximum graphics card memory: 2048 MB, Graphics card family: AMD, Graphics card: Radeon HD 7000. Ethernet interface type: Gigabit Ethernet, Wi-Fi standards: 802.11a, 802.11b, 802.11g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.