GIGABYTE logo

GIGABYTE GA-EQ45M-S2 motherboard LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122163
Info modified on:
04 Apr 2019, 09:39:35
Short summary description GIGABYTE GA-EQ45M-S2 motherboard LGA 775 (Socket T) micro ATX:

GIGABYTE GA-EQ45M-S2, Intel, LGA 775 (Socket T), Intel® 82567LM, micro ATX, 7.1 channels, Realtek ALC888

Long summary description GIGABYTE GA-EQ45M-S2 motherboard LGA 775 (Socket T) micro ATX:

GIGABYTE GA-EQ45M-S2. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). LAN controller: Intel® 82567LM. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888. Width: 244 mm, Depth: 244 mm. Controller 2nd interface type: ATA-133/100/66/33, Controller interface type: SATA

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.