GIGABYTE logo

GIGABYTE GA-EG31MF-S2 motherboard LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82643
Info modified on:
21 Jun 2018, 20:11:15
Short summary description GIGABYTE GA-EG31MF-S2 motherboard LGA 775 (Socket T) ATX:

GIGABYTE GA-EG31MF-S2, Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Pentium® 4, Intel® Pentium® D, 4 GB, 1.8 V, ATX

Long summary description GIGABYTE GA-EG31MF-S2 motherboard LGA 775 (Socket T) ATX:

GIGABYTE GA-EG31MF-S2. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Pentium® 4, Intel® Pentium® D. Maximum internal memory: 4 GB, Memory voltage: 1.8 V. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Power source type: ATX. Width: 244 mm, Depth: 220 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.