GIGABYTE logo

GIGABYTE GA-E350N WIN8 motherboard AMD A45 FCH BGA 413 (Socket FT1) mini ITX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168418
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GA-E350N WIN8 motherboard AMD A45 FCH BGA 413 (Socket FT1) mini ITX:

GIGABYTE GA-E350N WIN8, AMD, BGA 413 (Socket FT1), AMD E, E-350D, DDR3-SDRAM, 16 GB

Long summary description GIGABYTE GA-E350N WIN8 motherboard AMD A45 FCH BGA 413 (Socket FT1) mini ITX:

GIGABYTE GA-E350N WIN8. Processor manufacturer: AMD, Processor socket: BGA 413 (Socket FT1), Compatible processor series: AMD E. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II. Graphics card family: AMD, Graphics card: Radeon HD 6310, Maximum resolution: 1920 x 1200 pixels. Ethernet interface type: Gigabit Ethernet

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.