GIGABYTE logo

GIGABYTE GA-B75N (rev. 1.0) Intel B75 LGA 1155 (Socket H2) mini ITX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97940
Info modified on:
30 Oct 2024, 13:06:20
Short summary description GIGABYTE GA-B75N (rev. 1.0) Intel B75 LGA 1155 (Socket H2) mini ITX:

GIGABYTE GA-B75N (rev. 1.0), Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 16 GB, Dual-channel

Long summary description GIGABYTE GA-B75N (rev. 1.0) Intel B75 LGA 1155 (Socket H2) mini ITX:

GIGABYTE GA-B75N (rev. 1.0). Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II, SATA III. Ethernet interface type: Gigabit Ethernet, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: mini ITX, Motherboard chipset family: Intel

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.