GIGABYTE logo

GIGABYTE GA-970A-UD3 motherboard AMD 970 Socket AM3 ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124689
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GA-970A-UD3 motherboard AMD 970 Socket AM3 ATX:

GIGABYTE GA-970A-UD3, AMD, Socket AM3, AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6, 32 GB, 1.5 V, 1066,1333,1600,1866 MHz

Long summary description GIGABYTE GA-970A-UD3 motherboard AMD 970 Socket AM3 ATX:

GIGABYTE GA-970A-UD3. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6. Maximum internal memory: 32 GB, Memory voltage: 1.5 V, Supported memory clock speeds: 1066,1333,1600,1866 MHz. RAID levels: 0, 1, 5, 10, JBOD. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset: AMD 970

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.