GIGABYTE logo

GIGABYTE GA-945GCM-S2L motherboard LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
256505
Info modified on:
21 Oct 2022, 10:14:32
Short summary description GIGABYTE GA-945GCM-S2L motherboard LGA 775 (Socket T) micro ATX:

GIGABYTE GA-945GCM-S2L, Intel, LGA 775 (Socket T), 4 GB, Realtek RTL8111C, Gigabit ethernet, micro ATX

Long summary description GIGABYTE GA-945GCM-S2L motherboard LGA 775 (Socket T) micro ATX:

GIGABYTE GA-945GCM-S2L. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. LAN controller: Realtek RTL8111C, Networking features: Gigabit ethernet. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC662. BIOS type: AWARD

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.