GIGABYTE GA-870A-UD3 (REV. 2.0), AMD, Socket AM3, Athlon II, DDR3-SDRAM, 16 GB, 1.5 V
GIGABYTE GA-870A-UD3 (REV. 2.0). Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: Athlon II. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory voltage: 1.5 V. Supported storage drive interfaces: SATA II, SATA III. Ethernet interface type: Gigabit Ethernet, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD