GIGABYTE logo

GIGABYTE GA-780T-D3L motherboard AMD 760G Socket AM3+ ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107574
Info modified on:
30 Oct 2024, 13:06:54
Short summary description GIGABYTE GA-780T-D3L motherboard AMD 760G Socket AM3+ ATX:

GIGABYTE GA-780T-D3L, AMD, Socket AM3+, AMD Phenom II Dual-Core Mobile, 4,4 GT/s, DDR3-SDRAM, 8 GB

Long summary description GIGABYTE GA-780T-D3L motherboard AMD 760G Socket AM3+ ATX:

GIGABYTE GA-780T-D3L. Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD Phenom II Dual-Core Mobile. Supported memory types: DDR3-SDRAM, Maximum internal memory: 8 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 10, JBOD. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.