GIGABYTE logo

GIGABYTE G27QC computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92546
Info modified on:
24 Mar 2025, 17:22:43
Short summary description GIGABYTE G27QC computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

GIGABYTE G27QC, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black

Long summary description GIGABYTE G27QC computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

GIGABYTE G27QC. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.