GIGABYTE Force K3, Full-size (100%), Wired, USB, QWERTY, Black
GIGABYTE Force K3. Keyboard form factor: Full-size (100%), Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Cable length: 1,5 m. Recommended usage: Gaming. Product color: Black