GIGABYTE logo

GIGABYTE GA-M68M-S2P Socket AM3 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96545
Info modified on:
07 Mar 2024, 15:34:52
Short summary description GIGABYTE GA-M68M-S2P Socket AM3 ATX:

GIGABYTE GA-M68M-S2P, AMD, Socket AM3, AMD Phenom, 8 GB, 1.8 V, 533,667,800,1066 MHz

Long summary description GIGABYTE GA-M68M-S2P Socket AM3 ATX:

GIGABYTE GA-M68M-S2P. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom. Maximum internal memory: 8 GB, Memory voltage: 1.8 V, Supported memory clock speeds: 533,667,800,1066 MHz. RAID levels: 0, 1, 5, 10, JBOD. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX. BIOS memory size: 16 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.