GIGABYTE GA-AX370-GAMING 5, AMD, Socket AM4, AMD A, AMD Athlon, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, DDR4-SDRAM, 64 GB, DIMM
GIGABYTE GA-AX370-GAMING 5. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD A, AMD Athlon, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. LAN controller: Killer E2500. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD