GIGABYTE logo

GIGABYTE Thunder K7 keyboard Gaming USB

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76122
Info modified on:
01 Jun 2022, 15:49:31
Short summary description GIGABYTE Thunder K7 keyboard Gaming USB:

GIGABYTE Thunder K7, Full-size (100%), Wired, USB, Mechanical

Long summary description GIGABYTE Thunder K7 keyboard Gaming USB:

GIGABYTE Thunder K7. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical. Wrist rest. Recommended usage: Gaming

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.