GIGABYTE iSolo 210, Black, Midi Tower, PC, Black, ATX, Aluminium, 200 mm
GIGABYTE iSolo 210, Black. Form factor: Midi Tower, Type: PC, Product color: Black. Width: 200 mm, Depth: 485 mm, Height: 440 mm. Ventilation fan(s): 2 x 120mm, Internal drive bays: 3 x 3.5", External drive bays: 5 x 5.25", 2 x 3.5"