location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GBC ThermaBind T400 thermal binding machine 400 sheets 120 s Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GBC Check ‘GBC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThermaBind T400
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4400411 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252234856
Category:
Machines that use heat to bind documents together.
Thermal Binding Machines Check ‘GBC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GBC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:34
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description GBC ThermaBind T400 thermal binding machine 400 sheets 120 s Black, Grey:
This short summary of the GBC ThermaBind T400 thermal binding machine 400 sheets 120 s Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

GBC ThermaBind T400, 400 sheets, 40 s, 120 s, Black, Grey, 80 g/m², A4

Long summary description GBC ThermaBind T400 thermal binding machine 400 sheets 120 s Black, Grey:
This is an auto-generated long summary of GBC ThermaBind T400 thermal binding machine 400 sheets 120 s Black, Grey based on the first three specs of the first five spec groups.

GBC ThermaBind T400. Binding capacity: 400 sheets, Binding time (min): 40 s, Binding time (max): 120 s. Package width: 455 mm, Package depth: 455 mm, Package height: 133 mm

Brand Image Article code product Stock Price from
GBC

GBC ThermaBind T400 thermal binding machine 400 sheets Grey
(show image)
4400503 ThermaBind T400 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC Thermabind T200 thermal binding machine 200 sheets 40 s Grey
(show image)
4400502 Thermabind T200 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC ThermaBind T200 thermal binding machine 200 sheets 40 s Black, Grey
(show image)
4400408 ThermaBind T200 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC ThermaBind T500Pro thermal binding machine 400 sheets 60 s Black
(show image)
4400102 ThermaBind T500Pro 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC ThermaBind T200 thermal binding machine 200 sheets 40 s Black, Grey
(show image)
4400409 ThermaBind T200 0.00
(excl. VAT)
0 (incl. VAT)