GBC logo

GBC ThermaBind T400 thermal binding machine 400 sheets Grey

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35963
Info modified on:
14 Mar 2024, 19:55:09
Short summary description GBC ThermaBind T400 thermal binding machine 400 sheets Grey:

GBC ThermaBind T400, 400 sheets, Grey, 4 cm, 1,65 kg, 487 mm, 134 mm

Long summary description GBC ThermaBind T400 thermal binding machine 400 sheets Grey:

GBC ThermaBind T400. Binding capacity: 400 sheets, Product color: Grey, Maximum binding thickness: 4 cm. Weight: 1,65 kg. Package width: 487 mm, Package height: 134 mm, Package weight: 2,18 kg

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.