Fujitsu ESPRIMO X913-T, 58,4 cm (23"), Full HD, Intel® Core™ i5, 4 GB, 500 GB, Windows 8 Pro
Fujitsu ESPRIMO X913-T. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 2,9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 8 Pro. Product color: Black