Fujitsu CELSIUS W5010, 3,4 GHz, Intel Xeon W, 32 GB, 512 GB, DVD Super Multi, Windows 10 Pro
Fujitsu CELSIUS W5010. Processor frequency: 3,4 GHz, Processor family: Intel Xeon W, Processor model: W-1270. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel UHD Graphics P630. Operating system installed: Windows 10 Pro. Power supply: 680 W. Chassis type: Desktop. Product type: Workstation. Product color: Black