Fujitsu logo

Fujitsu CELSIUS W370 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM Tower Workstation

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50922
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu CELSIUS W370 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM Tower Workstation:

Fujitsu CELSIUS W370, 3 GHz, Intel® Core™2 Duo, E8400, 2 GB, DDR2-SDRAM, DVD Super Multi

Long summary description Fujitsu CELSIUS W370 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM Tower Workstation:

Fujitsu CELSIUS W370. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Optical drive type: DVD Super Multi. Power supply: 300 W. Chassis type: Tower. Product type: Workstation. Weight: 16 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.