Fujitsu logo

Fujitsu LIFEBOOK T901 Intel® Core™ i7 i7-2620M Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 4 GB 128 GB SSD Windows 7 Professional Black, Silver

Brand:
Product family:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12027
Info modified on:
28 Jan 2025, 10:59:00
Short summary description Fujitsu LIFEBOOK T901 Intel® Core™ i7 i7-2620M Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 4 GB 128 GB SSD Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK T901, Intel® Core™ i7, 2,7 GHz, 33,8 cm (13.3"), 1280 x 800 pixels, 4 GB, 128 GB

Long summary description Fujitsu LIFEBOOK T901 Intel® Core™ i7 i7-2620M Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 4 GB 128 GB SSD Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK T901. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i7, Processor model: i7-2620M, Processor frequency: 2,7 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product color: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.