Fujitsu PRIMERGY TX150 S8, 1,9 GHz, E5-2420, 8 GB, DDR3-SDRAM, 0 GB, Tower (4U)
Fujitsu PRIMERGY TX150 S8. Processor family: Intel® Xeon® E5 Family, Processor frequency: 1,9 GHz, Processor model: E5-2420. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 0 GB, HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 450 W, Redundant power supply (RPS) support. Chassis type: Tower (4U)