Fujitsu logo

Fujitsu PRIMERGY TX1310 M3 server 2 TB Tower Intel® Xeon® E3 v6 E3-1225V6 3,3 GHz 16 GB DDR4-SDRAM 250 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116066
Info modified on:
14 Mar 2024, 19:50:26
Short summary description Fujitsu PRIMERGY TX1310 M3 server 2 TB Tower Intel® Xeon® E3 v6 E3-1225V6 3,3 GHz 16 GB DDR4-SDRAM 250 W:

Fujitsu PRIMERGY TX1310 M3, 3,3 GHz, E3-1225V6, 16 GB, DDR4-SDRAM, 2 TB, Tower

Long summary description Fujitsu PRIMERGY TX1310 M3 server 2 TB Tower Intel® Xeon® E3 v6 E3-1225V6 3,3 GHz 16 GB DDR4-SDRAM 250 W:

Fujitsu PRIMERGY TX1310 M3. Processor family: Intel® Xeon® E3 v6, Processor frequency: 3,3 GHz, Processor model: E3-1225V6. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 2 x 8 GB. Total storage capacity: 2 TB, HDD size: 3.5", HDD interface: Serial ATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 250 W. Chassis type: Tower

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.