Fujitsu PRIMERGY TX120 S3, 3,1 GHz, E3-1220, 4 GB, DDR3-SDRAM, 1 TB, Tower
Fujitsu PRIMERGY TX120 S3. Processor family: Intel® Xeon® E3 Family, Processor frequency: 3,1 GHz, Processor model: E3-1220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Optical drive type: DVD-RW. Power supply: 250 W. Chassis type: Tower