Fujitsu FUTRO S100, 0,5 GHz, 1 GB, DDR2-SDRAM, 0,5 GB
Fujitsu FUTRO S100. Processor frequency: 0,5 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 0,5 GB. Power supply: 11 W. Chassis type: SFF. Product type: PC. Weight: 1 kg. Product color: Black