Fujitsu logo

Fujitsu CELSIUS R920 Intel® Xeon® E5 Family E5-2640 32 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44802
Info modified on:
23 Jul 2024, 20:54:03
Short summary description Fujitsu CELSIUS R920 Intel® Xeon® E5 Family E5-2640 32 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:

Fujitsu CELSIUS R920, 2,5 GHz, Intel® Xeon® E5 Family, E5-2640, 32 GB, Windows 7 Professional, 64-bit

Long summary description Fujitsu CELSIUS R920 Intel® Xeon® E5 Family E5-2640 32 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:

Fujitsu CELSIUS R920. Processor frequency: 2,5 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-2640. Internal memory: 32 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation. Weight: 20 kg. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.