Fujitsu logo

Fujitsu PRIMERGY RX2540 M2 server Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 8 GB DDR4-SDRAM 800 W

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146654
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu PRIMERGY RX2540 M2 server Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 8 GB DDR4-SDRAM 800 W:

Fujitsu PRIMERGY RX2540 M2, 2,1 GHz, E5-2620V4, 8 GB, DDR4-SDRAM, 800 W, Rack (2U)

Long summary description Fujitsu PRIMERGY RX2540 M2 server Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 8 GB DDR4-SDRAM 800 W:

Fujitsu PRIMERGY RX2540 M2. Processor family: Intel® Xeon® E5 v4, Processor frequency: 2,1 GHz, Processor model: E5-2620V4. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.