Fujitsu logo

Fujitsu PRIMERGY RX100 S8 server Rack (1U) Intel® Xeon® E3 V3 Family E3-1220V3 3,1 GHz 4 GB DDR3-SDRAM 300 W Windows Server 2008 R2 Enterprise

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19472
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu PRIMERGY RX100 S8 server Rack (1U) Intel® Xeon® E3 V3 Family E3-1220V3 3,1 GHz 4 GB DDR3-SDRAM 300 W Windows Server 2008 R2 Enterprise:

Fujitsu PRIMERGY RX100 S8, 3,1 GHz, E3-1220V3, 4 GB, DDR3-SDRAM, 300 W, Rack (1U)

Long summary description Fujitsu PRIMERGY RX100 S8 server Rack (1U) Intel® Xeon® E3 V3 Family E3-1220V3 3,1 GHz 4 GB DDR3-SDRAM 300 W Windows Server 2008 R2 Enterprise:

Fujitsu PRIMERGY RX100 S8. Processor family: Intel® Xeon® E3 V3 Family, Processor frequency: 3,1 GHz, Processor model: E3-1220V3. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. HDD size: 2.5/3.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 300 W, Redundant power supply (RPS) support. Operating system installed: Windows Server 2008 R2 Enterprise. Chassis type: Rack (1U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.