Fujitsu logo

Fujitsu ESPRIMO Q5000 Intel® Core™ Duo 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional Desktop PC

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114806
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu ESPRIMO Q5000 Intel® Core™ Duo 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional Desktop PC:

Fujitsu ESPRIMO Q5000, 1,66 GHz, Intel® Core™ Duo, 0,5 GB, DDR2-SDRAM, 80 GB, Windows XP Professional

Long summary description Fujitsu ESPRIMO Q5000 Intel® Core™ Duo 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional Desktop PC:

Fujitsu ESPRIMO Q5000. Processor frequency: 1,66 GHz, Processor family: Intel® Core™ Duo. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Chassis type: Desktop. Product type: PC. Weight: 1,7 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.